STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD1085D2T33R LD1085D2T33R

Description
Manufacturer: STMicroelectronics Win Source Part Number: 002379-LD1085D2T33R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 002379-LD1085D2T33R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2T33R - 002379-LD1085D2T33R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2T33R
002379-LD1085D2T33R
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2T33R 002379-LD1085D2T33R
Manufacturer: STMicroelectronics Win Source Part Number: 002379-LD1085D2T33R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 002379-LD1085D2T33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1222-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1222-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1222-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1222-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1222-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1222-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-1222-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-1222-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-1222-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK

Buy Now Datasheet
Singapore, Singapore
3A 3.3V 30V LDO Voltage Regulator IC
776-LD1085D2T33R
3A 3.3V 30V LDO Voltage Regulator IC 776-LD1085D2T33R
3A 3.3V LDO Voltage Regulator, 1% Accuracy, TO-263, 30V In Product overview: LD1085D2T33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085D2T33R can be used for catalog matching and distributor lookup.

3A 3.3V LDO Voltage Regulator, 1% Accuracy, TO-263, 30V In Product overview: LD1085D2T33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085D2T33R can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - 6869209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869209
Voltage Regulators 6869209
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
Voltage Regulators - 6869209P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869209P
Voltage Regulators 6869209P
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
Voltage Regulators - 1657456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657456
Voltage Regulators 1657456
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1085D2T33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1085D2T33R
PMIC - Voltage Regulators - Linear LD1085D2T33R
IC REG LINEAR 3.3V 3A D2PAK

IC REG LINEAR 3.3V 3A D2PAK

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD1085D2T33R
LDO Voltage Regulators LD1085D2T33R
LDO Voltage Regulators 3.3V 3.0A Positive

LDO Voltage Regulators 3.3V 3.0A Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD1085D2T33R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD1085D2T33R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1085D2T33R
IC REG LINEAR 3.3V 3A D2PAK

IC REG LINEAR 3.3V 3A D2PAK

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1085D2T33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1085D2T33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1085D2T33R
IC REG LINEAR 3.3V 3A D2PAK

IC REG LINEAR 3.3V 3A D2PAK

Supplier's Site
Power Supply Chip >> Linear Voltage Regulators (LDO) - LD1085D2T33R - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LD1085D2T33R
Power Supply Chip >> Linear Voltage Regulators (LDO) LD1085D2T33R
72dB@(120Hz) 3A Fixed 3.3V Positive electrode 30V TO-263-2 Linear Voltage Regulators (LDO) ROHS

72dB@(120Hz) 3A Fixed 3.3V Positive electrode 30V TO-263-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 002379-LD1085D2T33R 497-1222-2-ND 776-LD1085D2T33R 6869209 6869209P LD1085D2T33R LD1085D2T33R LD1085D2T33R LD1085D2T33R LD1085D2T33R
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD1085D2T33R Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3A 3.3V 30V LDO Voltage Regulator IC Voltage Regulators Voltage Regulators PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Power Supply Chip >> Linear Voltage Regulators (LDO)
Regulator Type Low Dropout Standard Low Dropout
Output Polarity Positive Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed Fixed
Package Type Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; TO-263 Other; D2pak TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data