STMICROELECTRONICS, INC.
LD1085D2T12R -- PMIC - VOLTAGE REGULATORS - LINEAR
STMicroelectronics, Inc.
PMIC - Voltage Regulators - Linear
LD1085D2T12R
Description
IC REG LDO 12V 3A D2PAK
-
Lingto Electronic Limited
-
Shenzhen Shengyu Electronics Technology Limited
Datasheet
Description
IC REG LDO 12V 3A D2PAK
Datasheet
Suppliers
Supplier's Site
Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1085D2T12R
Supplier's Site
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
IC Voltage Regulators |
|
Product Number
|
LD1085D2T12R |
LD1085D2T12R |
|
Product Name
|
PMIC - Voltage Regulators - Linear |
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
|
Regulator Type
|
Low Dropout
|
|
|
IOUT
|
3 amps
|
3 amps
|
|
Package Type
|
|
TO-263
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
0.5000 amps
VIN
5 to 16 volts
View Details
Package Type
Other; 20-XFBGA, DSBGA
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details