STMicroelectronics, Inc. D2Pak Ag Spot/adj-3A 1% L.d.; Output Type Stmicroelectronics LD1085D2T-R

Description
D2PAK AG SPOT/ADJ-3A 1% L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
D2PAK AG SPOT/ADJ-3A 1% L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2Pak Ag Spot/adj-3A 1% L.d.; Output Type Stmicroelectronics - 51AC9058 - Newark, An Avnet Company
Chicago, IL, United States
D2Pak Ag Spot/adj-3A 1% L.d.; Output Type Stmicroelectronics
51AC9058
D2Pak Ag Spot/adj-3A 1% L.d.; Output Type Stmicroelectronics 51AC9058
D2PAK AG SPOT/ADJ-3A 1% L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

D2PAK AG SPOT/ADJ-3A 1% L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9058
Product Name D2Pak Ag Spot/adj-3A 1% L.d.; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details