STMicroelectronics, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1085D2M33R

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3423-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3423-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3423-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3423-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3423-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3423-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3423-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3423-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3423-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 3A D2PAK-3

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33R - 002375-LD1085D2M33R - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33R
002375-LD1085D2M33R
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33R 002375-LD1085D2M33R
Manufacturer: STMicroelectronics Win Source Part Number: 002375-LD1085D2M33R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 3A Number of Regulators: 1 Output Type: Fixed Output Current: 3A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK-3 Maximum Input Voltage: 30V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 1.5V @ 3A Operating Supply Current: 10mA PSRR: 72dB (120Hz) Control Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LM1085ISX-3.3; LD1085D2M33; CS5203A-3GDPR3G; Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 002375-LD1085D2M33R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Fixed
Output Current: 3A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LM1085ISX-3.3; LD1085D2M33; CS5203A-3GDPR3G;
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Regulators - 6869199 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869199
Voltage Regulators 6869199
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
Voltage Regulators - 6869199P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6869199P
Voltage Regulators 6869199P
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
Voltage Regulators - 1657454 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1657454
Voltage Regulators 1657454
LDO Regulator 3.3V 3A D2PAK

LDO Regulator 3.3V 3A D2PAK

Supplier's Site
Singapore, Singapore
3A 3.3V 1.3V LDO Voltage Regulator IC
776-LD1085D2M33R
3A 3.3V 1.3V LDO Voltage Regulator IC 776-LD1085D2M33R
3A 3.3V LDO Voltage Regulator, 1.3V Dropout, 30V In, D2PAK Product overview: LD1085D2M33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085D2M33R can be used for catalog matching and distributor lookup.

3A 3.3V LDO Voltage Regulator, 1.3V Dropout, 30V In, D2PAK Product overview: LD1085D2M33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 3.3V, 1.3V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 3.3V, 1.3V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085D2M33R can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1085D2M33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1085D2M33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1085D2M33R
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1085D2M33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1085D2M33R
PMIC - Voltage Regulators - Linear LD1085D2M33R
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
LD1085D2M33R
LDO Voltage Regulators LD1085D2M33R
LDO Voltage Regulators 3.3V 3.0A Positive

LDO Voltage Regulators 3.3V 3.0A Positive

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LD1085D2M33R - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LD1085D2M33R
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LD1085D2M33R
IC REG LINEAR 3.3V 3A D2PAK-3

IC REG LINEAR 3.3V 3A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 497-3423-1-ND 002375-LD1085D2M33R 6869199 6869199P 776-LD1085D2M33R LD1085D2M33R LD1085D2M33R LD1085D2M33R LD1085D2M33R
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33R Voltage Regulators Voltage Regulators 3A 3.3V 1.3V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; D2PAK-3 Other; D2pak Other; D2PAK TO-263 TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data