STMicroelectronics PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33 LD1085D2M33

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195754-LD1085D2M33 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LT1086IM-3.3; TS1086CM-3.3; TS1086CM33; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195754-LD1085D2M33 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LT1086IM-3.3; TS1086CM-3.3; TS1086CM33; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33 - 1195754-LD1085D2M33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33
1195754-LD1085D2M33
PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33 1195754-LD1085D2M33
Manufacturer: STMicroelectronics Win Source Part Number: 1195754-LD1085D2M33 Manufacturer Homepage: www.st.com Alternative Parts (Cross-Reference): LT1086IM-3.3; TS1086CM-3.3; TS1086CM33; Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1195754-LD1085D2M33
Manufacturer Homepage: www.st.com
Alternative Parts (Cross-Reference): LT1086IM-3.3; TS1086CM-3.3; TS1086CM33;
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 1.5V LDO Voltage Regulator IC
699-LD1085D2M33
3.3V 1.5V LDO Voltage Regulator IC 699-LD1085D2M33
3.3V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, LEAD FREE, D2PAK/A-3 Product overview: LD1085D2M33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1085D2M33 can be used for catalog matching and distributor lookup.

3.3V FIXED POSITIVE LDO REGULATOR, 1.5V DROPOUT, PSSO3, LEAD FREE, D2PAK/A-3 Product overview: LD1085D2M33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LD1085D2M33 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1195754-LD1085D2M33 699-LD1085D2M33
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M33 3.3V 1.5V LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; D2PAK
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP3335ACP-2.85-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.5000 amps
View Details
Voltage Regulators - 1220379 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details