STMicroelectronics, Inc. Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics LD1085D2M25R

Description
LDO, FIXED, 2.5V, 3A, -40 TO 125DEG C ROHS COMPLIANT: YES
Description
LDO, FIXED, 2.5V, 3A, -40 TO 125DEG C ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The LD1085 is a fixed low-dropout (LDO) voltage regulator that provides a stable output of 2.5V with a maximum output current of 3A. It operates efficiently with a typical dropout voltage of 1.3V at full load, ensuring minimal power loss. The device is designed for a wide temperature range, functioning effectively from -40°C to 125°C, making it suitable for various applications. It features an output tolerance of ±1% at 25°C and ±2% across the full temperature range, ensuring reliable performance. The LD1085 is available in multiple package types, including TO-220, TO-220FP, D¬=PAK, and D¬=PAK/A, and requires only a minimum of 10 µF capacitance for stability. This product is RoHS compliant, aligning with environmental standards.

Datasheet Summary
Powered by GS/AI

The LD1085 is a fixed low-dropout (LDO) voltage regulator that provides a stable output of 2.5V with a maximum output current of 3A. It operates efficiently with a typical dropout voltage of 1.3V at full load, ensuring minimal power loss. The device is designed for a wide temperature range, functioning effectively from -40°C to 125°C, making it suitable for various applications. It features an output tolerance of ±1% at 25°C and ±2% across the full temperature range, ensuring reliable performance. The LD1085 is available in multiple package types, including TO-220, TO-220FP, D¬=PAK, and D¬=PAK/A, and requires only a minimum of 10 µF capacitance for stability. This product is RoHS compliant, aligning with environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics - 69AH0573 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
69AH0573
Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics 69AH0573
LDO, FIXED, 2.5V, 3A, -40 TO 125DEG C ROHS COMPLIANT: YES

LDO, FIXED, 2.5V, 3A, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 69AH0573
Product Name Ldo, Fixed, 2.5V, 3A, -40 To 125Deg C Rohs Compliant Stmicroelectronics
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT117AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details