STMicroelectronics, Inc. Ldo, Fixed, 1.8V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics LD1085D2M18R

Description
LDO, FIXED, 1.8V, 3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.8V, 3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.8V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics - 07AH6614 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.8V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
07AH6614
Ldo, Fixed, 1.8V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics 07AH6614
LDO, FIXED, 1.8V, 3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

LDO, FIXED, 1.8V, 3A, -40 TO 125DEG C; Output Type:Fixed; Input Voltage Min:4.25V; Input Voltage Max:30V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 07AH6614
Product Name Ldo, Fixed, 1.8V, 3A, -40 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Durable Type Single Phase Stabilizer 1kVA Output 220V AVR Automatic Voltage Regulator 1000VA for Home Factory Small Equipment - No.1601694679892 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details