3A LDO Voltage Regulator, 30V In, 28.5V Out, 1% Acc, D2PAK Product overview: LD1085D2M-R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3A, 30V, 28.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, 30V, 28.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1085D2M-R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-3
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A D2PAK-3
Manufacturer: STMicroelectronics
Win Source Part Number: 002376-LD1085D2M-R
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 1.3V @ 3A
Number of Regulators: 1
Output Type: Adjustable
Output Current: 3A
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK-3
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 1.5V @ 3A
Operating Supply Current: 10mA
PSRR: 72dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 28.5V
Alternative Parts (Cross-Reference): LM1085ISX-ADJ/NOPB; LD1085D2M; LD1085D2MTR; LD1085D2M-R;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A D2PAK-3
IC REG LINEAR POS ADJ 3A D2PAK-3
IC REG LINEAR POS ADJ 3A D2PAK-3
IC REG LINEAR POS ADJ 3A D2PAK-3
LDO Voltage Regulators 2.85-30V 3.0A Adj
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LD1085D2M-R | 497-3419-1-ND | 002376-LD1085D2M-R | LD1085D2M-R | LD1085D2M-R | LD1085D2M-R | 761-LD1085D2M-R | LD1085D2M-R |
| Product Name | 3A 30V 28.5V LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1085D2M-R | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | IC REG LINEAR POS ADJ 3A D2PAK-3 | LDO Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |||
| Package Type | Other; D2PAK | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | Other; D2PAK-3 | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA | |||
| Output Voltage | 28 volts | 1.25 to 28.5 volts | 1.25 volts | 1.25 volts | 1.25 volts | 28 volts | ||
| IOUT | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | 3 amps | |
| IQ | 0.0100 amps | 0.0100 amps | 0.0100 amps |