STMicroelectronics, Inc. D2Pak Ag Spot/3A-AdjL.d.; Output Type Stmicroelectronics LD1085D2M-R

Description
D2PAK AG SPOT/3A-ADJ- L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
D2PAK AG SPOT/3A-ADJ- L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D2Pak Ag Spot/3A-AdjL.d.; Output Type Stmicroelectronics - 51AC9057 - Newark, An Avnet Company
Chicago, IL, United States
D2Pak Ag Spot/3A-AdjL.d.; Output Type Stmicroelectronics
51AC9057
D2Pak Ag Spot/3A-AdjL.d.; Output Type Stmicroelectronics 51AC9057
D2PAK AG SPOT/3A-ADJ- L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

D2PAK AG SPOT/3A-ADJ- L.D.; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:3A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9057
Product Name D2Pak Ag Spot/3A-AdjL.d.; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details