STMicroelectronics, Inc. Fixed & Adjustable Positve Volt Regulatr; Output Type Stmicroelectronics LD1085CDT-R

Description
FIXED & ADJUSTABLE POSITVE VOLT REGULATR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:28V; Output Current:3A; RoHS Compliant: Yes
Datasheet
Description
FIXED & ADJUSTABLE POSITVE VOLT REGULATR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:28V; Output Current:3A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed & Adjustable Positve Volt Regulatr; Output Type Stmicroelectronics - 51AC9056 - Newark, An Avnet Company
Chicago, IL, United States
Fixed & Adjustable Positve Volt Regulatr; Output Type Stmicroelectronics
51AC9056
Fixed & Adjustable Positve Volt Regulatr; Output Type Stmicroelectronics 51AC9056
FIXED & ADJUSTABLE POSITVE VOLT REGULATR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:28V; Output Current:3A; RoHS Compliant: Yes

FIXED & ADJUSTABLE POSITVE VOLT REGULATR; Output Type:Adjustable; Input Voltage Min:-; Input Voltage Max:30V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.25V; Adjustable Output Voltage Max:28V; Output Current:3A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9056
Product Name Fixed & Adjustable Positve Volt Regulatr; Output Type Stmicroelectronics
Input Voltage ? to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Stabilizer Voltage 100KVA to 600KVA SBW Voltage Stabilizer 80KVA 150KVA 200KVA 300KVA 400KVA 500KVA 3 Phase Voltage Regulator - No.1601201189673 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details