STMicroelectronics, Inc. Ldo Voltage Regulator; Output Type Stmicroelectronics LD1084V

Description
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Stmicroelectronics - 26M0138 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Stmicroelectronics
26M0138
Ldo Voltage Regulator; Output Type Stmicroelectronics 26M0138
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Adjustable; Input Voltage Min:4.25V; Input Voltage Max:30V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:5A; Dropout Voltage Typ @ Current:1.3V; IC Case / Package:TO-220; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26M0138
Product Name Ldo Voltage Regulator; Output Type Stmicroelectronics
Input Voltage 4.25 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details