Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3
Win Source Part Number: 1069125-LD1084D2M50R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 5V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: D2PAK-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4236-1-NDR,497-4
Base Product Number: LD1084
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 5A
5V Fixed LDO Regulator, 5A, 1.5V Dropout, TO-263-4 Product overview: LD1084D2M50R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 5A, 1.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 5A, 1.5V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1084D2M50R can be used for catalog matching and distributor lookup.
IC REG LINEAR 5V 5A D2PAK-3
IC REG LINEAR 5V 5A D2PAK-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-4236-2-ND | 1069125-LD1084D2M50R | 776-LD1084D2M50R | LD1084D2M50R | LD1084D2M50R |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 5V 5A 1.5V LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; Tape & Reel (TR),Cut Tape (CT) | Other; TO-263-4 | TO-263 | |
| Special Features | Over Temperature, Short Circuit |