STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LD1084D2M33R

Description
Win Source Part Number: 1069123-LD1084D2M33R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: D2PAK-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 72dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3410-1,497-3410- 1-NDR,497-3410-2,497 -3410-2-NDR Base Product Number: LD1084 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 5A
Request a Quote Datasheet
Description
Win Source Part Number: 1069123-LD1084D2M33R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: D2PAK-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 72dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3410-1,497-3410- 1-NDR,497-3410-2,497 -3410-2-NDR Base Product Number: LD1084 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 1069123-LD1084D2M33R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
1069123-LD1084D2M33R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 1069123-LD1084D2M33R
Win Source Part Number: 1069123-LD1084D2M33R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Current - Output: 5A Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Voltage - Input (Max): 30V Voltage - Output (Min/Fixed): 3.3V Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA Supplier Device Package: D2PAK-3 Temperature Range - Operating: -40°C ~ 125°C PSRR: 72dB (120Hz) Protection Features: Over Temperature, Short Circuit ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 mA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-3410-1,497-3410- 1-NDR,497-3410-2,497 -3410-2-NDR Base Product Number: LD1084 Product Status: Obsolete Voltage Dropout (Max): 1.5V @ 5A

Win Source Part Number: 1069123-LD1084D2M33R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Supplier Device Package: D2PAK-3
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 72dB (120Hz)
Protection Features: Over Temperature, Short Circuit
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-3410-1,497-3410-1-NDR,497-3410-2,497-3410-2-NDR
Base Product Number: LD1084
Product Status: Obsolete
Voltage Dropout (Max): 1.5V @ 5A

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3410-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3410-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3410-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3

Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3

Buy Now Datasheet
Singapore, Singapore
3.3V 5A Voltage Regulator IC
776-LD1084D2M33R
3.3V 5A Voltage Regulator IC 776-LD1084D2M33R
IC REG LINEAR 3.3V 5A D2PAK-3 Product overview: LD1084D2M33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1084D2M33R can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 5A D2PAK-3 Product overview: LD1084D2M33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1084D2M33R can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1084D2M33R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1084D2M33R
PMIC - Voltage Regulators - Linear LD1084D2M33R
IC REG LINEAR 3.3V 5A D2PAK-3

IC REG LINEAR 3.3V 5A D2PAK-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1084D2M33R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1084D2M33R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1084D2M33R
IC REG LINEAR 3.3V 5A D2PAK-3

IC REG LINEAR 3.3V 5A D2PAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1069123-LD1084D2M33R 497-3410-2-ND 776-LD1084D2M33R LD1084D2M33R LD1084D2M33R
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 5A Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type TO-263; Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA Other; TO-263-4 TO-263
Dropout Voltage 1.5 volts 1.5 volts 1.3 volts
Unlock Full Specs
to access all available technical data