STMicroelectronics 150V 18A QFN Triac LCP152DEERL

Description
Thyristor Surge Protection Devices 150V 18A 6-Pin QFN T/R Product overview: LCP152DEERL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, QFN. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 150V, 18A, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LCP152DEERL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 150V 18A 6-Pin QFN T/R Product overview: LCP152DEERL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, QFN. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 150V, 18A, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LCP152DEERL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150V 18A QFN Triac
300-LCP152DEERL
150V 18A QFN Triac 300-LCP152DEERL
Thyristor Surge Protection Devices 150V 18A 6-Pin QFN T/R Product overview: LCP152DEERL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, QFN. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 150V, 18A, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LCP152DEERL can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 150V 18A 6-Pin QFN T/R Product overview: LCP152DEERL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 18A, QFN. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 150V, 18A, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LCP152DEERL can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Thyristors - LCP152DEERL - 915689-LCP152DEERL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - LCP152DEERL
915689-LCP152DEERL
TVS - TVS - Thyristors - LCP152DEERL 915689-LCP152DEERL
Manufacturer: STMicroelectronics Win Source Part Number: 915689-LCP152DEERL Series: LCP Features: - Off-State 100 A Ipp TVS Thyristor 6-QFN Package: Reel - TR Package: 6-QFN Mounting: Surface Mount Part Status: Obsolete Family Name: LCP15 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: 497-4233-1, 497-4233-2

Manufacturer: STMicroelectronics
Win Source Part Number: 915689-LCP152DEERL
Series: LCP
Features: - Off-State 100 A Ipp TVS Thyristor 6-QFN
Package: Reel - TR
Package: 6-QFN
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LCP15
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: 497-4233-1, 497-4233-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Triacs Thyristors
Product Number 300-LCP152DEERL 915689-LCP152DEERL
Product Name 150V 18A QFN Triac TVS - TVS - Thyristors - LCP152DEERL
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data