STMicroelectronics, Inc. TVS - TVS - Thyristors - LCP12-150B1RL LCP12-150B1RL

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051971-LCP12-150B1R L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.209", 5.30mm Width) Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051971-LCP12-150B1R L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.209", 5.30mm Width) Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - LCP12-150B1RL - 1051971-LCP12-150B1RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - LCP12-150B1RL
1051971-LCP12-150B1RL
TVS - TVS - Thyristors - LCP12-150B1RL 1051971-LCP12-150B1RL
Manufacturer: STMicroelectronics Win Source Part Number: 1051971-LCP12-150B1R L Packaging: Reel - TR Mounting: SMD (SMT) Capacitance: 60pF Number of Elements: 1 Current - Hold (Ih): 150mA Categories: Circuit Protection Status: Active Dimension: 8-SOIC (0.209", 5.30mm Width) Peak Pulse Current(Ippm): 45A Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1051971-LCP12-150B1RL
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 60pF
Number of Elements: 1
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Active
Dimension: 8-SOIC (0.209", 5.30mm Width)
Peak Pulse Current(Ippm): 45A
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1051971-LCP12-150B1RL
Product Name TVS - TVS - Thyristors - LCP12-150B1RL
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
SCRs - Single - 03P4J-T2-AZ - 853174-03P4J-T2-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B513SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details