STMicroelectronics TVS - TVS - Thyristors - LCP02-150M LCP02-150M

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922850-LCP02-150M Series: LCP Features: - Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LCP02 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922850-LCP02-150M Series: LCP Features: - Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LCP02 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - LCP02-150M - 922850-LCP02-150M - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - LCP02-150M
922850-LCP02-150M
TVS - TVS - Thyristors - LCP02-150M 922850-LCP02-150M
Manufacturer: STMicroelectronics Win Source Part Number: 922850-LCP02-150M Series: LCP Features: - Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad Package: Tube Package: PowerSO-10 Exposed Bottom Pad Mounting: Surface Mount Part Status: Obsolete Family Name: LCP02 Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.30.0080

Manufacturer: STMicroelectronics
Win Source Part Number: 922850-LCP02-150M
Series: LCP
Features: - Off-State 250 A Ipp TVS Thyristor PowerSO-10 Exposed Bottom Pad
Package: Tube
Package: PowerSO-10 Exposed Bottom Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LCP02
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 922850-LCP02-150M
Product Name TVS - TVS - Thyristors - LCP02-150M
Package Type PowerSO-10 Exposed Bottom Pad
Unlock Full Specs
to access all available technical data

Similar Products

Power - Diode & Thyristor (Si/SiC) - Thyristor / Diode Discs - Thyristor Discs - T2180N16TOF VT - T2180N16TOF VT - Infineon Technologies AG
Specs
Package Type BG-T11035-1
Standards and Certifications RoHS
VDRM 1600 volts
View Details
2 suppliers
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
Triacs - 2N6075B - 854981-2N6075B - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B524-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details