THYRISTOR 15A 8SO Product overview: LCDP1511DRL from STMicroelectronics is a Triac for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A. Search-friendly keywords include Triac, TRIACs, electronic component, datasheet, replacement part, 15A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 300-LCDP1511DRL can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1051897-LCDP1511DRL
Packaging: Reel - TR
Mounting: SMD (SMT)
Capacitance: 200pF
Number of Elements: 1
Current - Hold (Ih): 150mA
Categories: Circuit Protection
Status: Obsolete(EOL)
Dimension: 8-SOIC (0.154", 3.90mm Width)
Peak Pulse Current(Ippm): 15A
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Clock & Timing
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Triacs | Thyristors |
| Product Number | 300-LCDP1511DRL | 1051897-LCDP1511DRL |
| Product Name | 15A Triac | TVS - TVS - Thyristors - LCDP1511DRL |
| Standards and Certifications | RoHS |