AUTOMOTIVE LOW DROPOUT LINEAR VO
AUTOMOTIVE LOW DROPOUT LINEAR VO
AUTOMOTIVE LOW DROPOUT LINEAR VO
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 648873 | 497-L99VR035PTRCT-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive |
| Package Type | Other; PWSSO-12 | Other; "12-PowerLSOP (0.154"", 3.90mm Width)" |
| IQ | 8.00E-7 amps | |
| Regulator Type | Standard | |
| Output Voltage Type | Fixed |