AUTOMOTIVE LOW DROPOUT LINEAR VO
AUTOMOTIVE LOW DROPOUT LINEAR VO
AUTOMOTIVE LOW DROPOUT LINEAR VO
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-L99VR033PTR-ND | 648871 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Fixed | |
| Package Type | Other; "12-PowerLSOP (0.154"", 3.90mm Width)" | Other; PWSSO-12 |
| Special Features | Input Overcurrent Protection |