DUAL AUTOMOTIVE LINEAR VOLTAGE R
DUAL AUTOMOTIVE LINEAR VOLTAGE R
DUAL AUTOMOTIVE LINEAR VOLTAGE R
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-L99VR02XP-TR-ND | 618795 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; "36-PowerBFSOP (0.295"", 7.50mm Width)" | Other; PowerSSO-36 |
| Special Features | Input Overcurrent Protection |