IC REG LINEAR POS PROG PWRSSO-12
IC REG LINEAR POS PROG PWRSSO-12
IC REG LINEAR POS PROG PWRSSO-12
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2751306 | 497-L99VR02JDKR-ND |
| Product Name | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Package Type | Other; PowerSSO-12 | Other; "12-PowerLSOP (0.154"", 3.90mm Width)" |
| Operating Temperature | 125 C (257 F) | -40 to 175 C (-40 to 347 F) |
| Regulator Type | Standard | |
| Output Polarity | Positive | |
| Output Voltage Type | Adjustable / Variable |