Half Bridge (6) Driver General Purpose MOSFET (Metal Oxide) 64-TQFP (10x10)
Half Bridge (6) Driver General Purpose MOSFET (Metal Oxide) 64-TQFP (10x10)
Half Bridge (6) Driver General Purpose MOSFET (Metal Oxide) 64-TQFP (10x10)
IC HALF BRIDGE DRIVER 64TQFP
Half Bridge (6) Driver General Purpose MOSFET (Metal Oxide) 64-TQFP (10x10)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 497-L99UDL01CT-ND | L99UDL01TR | L99UDL01TR |
| Product Name | Full, Half-Bridge (H Bridge) Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers |
| Supply Voltage | 6 to 18 volts | 18 to 6 volts | 6 to 18 volts |
| Operating Temperature | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) |
| Package Type | 64-TQFP Exposed Pad | QFP | QFP; TQFP; 64-TQFP Exposed Pad |