STEPPER MOTOR DRIVER
Bipolar Motor Driver Power MOSFET PWM, SPI PowerSSO-36
STEPPER MOTOR DRIVER
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:Stepper; No. of Outputs:4Outputs; Output Current:1.35A; Output Voltage:-; Driver Case Style:PowerSSO; No. of Pins:36Pins; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Temperature RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | L99SM81VYTR | L99SM81VYTR | L99SM81VYTR | 94AC1659 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics |
| Communication | PWM, SPI | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | |||
| Peak Current | 1.35 amps | |||
| Motor / System | Stepper |