STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - L99SD01-E L99SD01-E

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778239-L99SD01-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 36-PowerBFSOP (0.295", 7.50mm Width) Applications: Solenoids Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 6 V ~ 28 V Interface: I2C, PWM Fault Protection: Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge Voltage - Load: 45V (Maximum) Rds On (Typ): 150 mOhm LS (Maximum), 150 mOhm HS (Maximum) Load Type: Inductive Family Name: L99SD01-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Output Current per Channel: 14A Alternative Parts (Cross-Reference): L99SD01TR-E ; Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778239-L99SD01-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 36-PowerBFSOP (0.295", 7.50mm Width) Applications: Solenoids Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 6 V ~ 28 V Interface: I2C, PWM Fault Protection: Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge Voltage - Load: 45V (Maximum) Rds On (Typ): 150 mOhm LS (Maximum), 150 mOhm HS (Maximum) Load Type: Inductive Family Name: L99SD01-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Output Current per Channel: 14A Alternative Parts (Cross-Reference): L99SD01TR-E ; Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L99SD01-E - 778239-L99SD01-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L99SD01-E
778239-L99SD01-E
PMIC - PMIC - Full, Half - Bridge Drivers - L99SD01-E 778239-L99SD01-E
Manufacturer: STMicroelectronics Win Source Part Number: 778239-L99SD01-E Packaging: Tube Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 36-PowerBFSOP (0.295", 7.50mm Width) Applications: Solenoids Mounting: SMD Technology: Power MOSFET Operating Supply Voltage: 6 V ~ 28 V Interface: I2C, PWM Fault Protection: Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO Output Configuration: Half Bridge Voltage - Load: 45V (Maximum) Rds On (Typ): 150 mOhm LS (Maximum), 150 mOhm HS (Maximum) Load Type: Inductive Family Name: L99SD01-E Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSSO-36 Output Current per Channel: 14A Alternative Parts (Cross-Reference): L99SD01TR-E ; Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 778239-L99SD01-E
Packaging: Tube
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Applications: Solenoids
Mounting: SMD
Technology: Power MOSFET
Operating Supply Voltage: 6 V ~ 28 V
Interface: I2C, PWM
Fault Protection: Current Limiting, Open Load Detect, Over Temperature, Over Voltage, UVLO
Output Configuration: Half Bridge
Voltage - Load: 45V (Maximum)
Rds On (Typ): 150 mOhm LS (Maximum), 150 mOhm HS (Maximum)
Load Type: Inductive
Family Name: L99SD01-E
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSSO-36
Output Current per Channel: 14A
Alternative Parts (Cross-Reference): L99SD01TR-E ;
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Full Half-Bridge Drivers - L99SD01-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L99SD01-E
Full Half-Bridge Drivers L99SD01-E
Half Bridge Driver Solenoids Power MOSFET PowerSSO-36 EPD

Half Bridge Driver Solenoids Power MOSFET PowerSSO-36 EPD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L99SD01-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L99SD01-E
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L99SD01-E
IC HALF BRIDGE DRVR 14A PWRSSO36

IC HALF BRIDGE DRVR 14A PWRSSO36

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 778239-L99SD01-E L99SD01-E L99SD01-E
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L99SD01-E Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Supply Voltage 6 to 28 volts 6 to 28 volts 28 to 6 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Packing Method Tube; Tube; Other Tube; Tube; Other Tube; Tube; Other
Driver Type Dual Gate Driver
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8514KLPTR-T - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 4; 4
Output Configuration Inverting; Step-Up (Boost)
Output Current 0.0800 amps
View Details
Specialty Logic - 1727-74AUP1Z125GM,132TR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 6-XFDFN
Packing Method Tape Reel
View Details
Clock Buffers, Drivers - SI53352BD11443-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Isolators - Isolators - Gate Drivers - 1EDC05I12AHXUMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk; Other
View Details
3 suppliers