STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM72PXPTR L99PM72PXPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778238-L99PM72PXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72PXP Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72PXP; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778238-L99PM72PXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72PXP Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72PXP; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM72PXPTR - 778238-L99PM72PXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM72PXPTR
778238-L99PM72PXPTR
PMIC - PMIC - Power Management - Specialized - L99PM72PXPTR 778238-L99PM72PXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 778238-L99PM72PXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72PXP Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72PXP; Introduction Date: July 26, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 778238-L99PM72PXPTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Family Name: L99PM72PXP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: PowerSSO-36
Alternative Parts (Cross-Reference): L99PM72PXP;
Introduction Date: July 26, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Power Management - Specialized - L99PM72PXPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM72PXPTR
Power Management - Specialized L99PM72PXPTR
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778238-L99PM72PXPTR L99PM72PXPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99PM72PXPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904451 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - PMIC - Battery Management - BQ26100DRPRG4 - 201344-BQ26100DRPRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 6-VSON Exposed Pad (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
PMIC - PMIC - Supervisors - AD5100YRQZ - 859439-AD5100YRQZ - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers