STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM72PXP L99PM72PXP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194740-L99PM72PXP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-PowerFSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: L99PM72 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 18V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194740-L99PM72PXP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-PowerFSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: L99PM72 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 18V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM72PXP - 1194740-L99PM72PXP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM72PXP
1194740-L99PM72PXP
PMIC - PMIC - Power Management - Specialized - L99PM72PXP 1194740-L99PM72PXP
Manufacturer: STMicroelectronics Win Source Part Number: 1194740-L99PM72PXP Packaging: Tube Mounting Style: SMD Applications: Automotive Supply Current: 6mA Categories: Integrated Circuits Supplier Device Package: PowerSSO-36 Temperature Range - Operating: -40°C ~ 130°C Manufacturer Homepage: www.st.com Manufacturer Package: 36-PowerFSOP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Family Part Number: L99PM72 Manufacturer Pack Quantity: 49 MSL Level: 3 (168 Hours) Supply Voltage (V): 6V ~ 18V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194740-L99PM72PXP
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Supply Current: 6mA
Categories: Integrated Circuits
Supplier Device Package: PowerSSO-36
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 36-PowerFSOP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Family Part Number: L99PM72
Manufacturer Pack Quantity: 49
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 18V

Buy Now
Power Management - Specialized - L99PM72PXP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM72PXP
Power Management - Specialized L99PM72PXP
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194740-L99PM72PXP L99PM72PXP
Product Name PMIC - PMIC - Power Management - Specialized - L99PM72PXP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2467446 - RS Components, Ltd.
Specs
Features Power Fail Warning
Output Options Active Low; Active Low
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Supervisors - ADM1817-5ARTZ-REEL - 860116-ADM1817-5ARTZ-REEL - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details