STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99MD02XPTR L99MD02XPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 731835-L99MD02XPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD02 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): NJU7382AMJE; MC33899VW/R2; BD6216FM-E2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 731835-L99MD02XPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD02 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): NJU7382AMJE; MC33899VW/R2; BD6216FM-E2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99MD02XPTR - 731835-L99MD02XPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99MD02XPTR
731835-L99MD02XPTR
PMIC - PMIC - Power Management - Specialized - L99MD02XPTR 731835-L99MD02XPTR
Manufacturer: STMicroelectronics Win Source Part Number: 731835-L99MD02XPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD02 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Homepage: www.st.com Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): NJU7382AMJE; MC33899VW/R2; BD6216FM-E2; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 731835-L99MD02XPTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.3 V
Family Name: L99MD02
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5μA
Manufacturer Homepage: www.st.com
Manufacturer Package: PowerSSO-36
Alternative Parts (Cross-Reference): NJU7382AMJE; MC33899VW/R2; BD6216FM-E2;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99MD02XPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99MD02XPTR
Power Management - Specialized L99MD02XPTR
Automotive PMIC PowerSSO-36 EPD

Automotive PMIC PowerSSO-36 EPD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 731835-L99MD02XPTR L99MD02XPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99MD02XPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901710 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active High; Push Pull, Active High
View Details
Voltage References - 1659764 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details