STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99MD01XP L99MD01XP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 205934-L99MD01XP Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 3 V to 5.3 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): A3980KLPTR-T; L9958TR; L9958XP; L99MD01XP; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 205934-L99MD01XP Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 3 V to 5.3 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): A3980KLPTR-T; L9958TR; L9958XP; L99MD01XP; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99MD01XP - 205934-L99MD01XP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99MD01XP
205934-L99MD01XP
PMIC - PMIC - Power Management - Specialized - L99MD01XP 205934-L99MD01XP
Manufacturer: STMicroelectronics Win Source Part Number: 205934-L99MD01XP Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 3 V to 5.3 V Operating Supply Current: 5μA Alternative Parts (Cross-Reference): A3980KLPTR-T; L9958TR; L9958XP; L99MD01XP; Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 205934-L99MD01XP
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 3 V to 5.3 V
Operating Supply Current: 5μA
Alternative Parts (Cross-Reference): A3980KLPTR-T; L9958TR; L9958XP; L99MD01XP;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99MD01XP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99MD01XP
Power Management - Specialized L99MD01XP
Automotive PMIC PowerSSO-36 EPD

Automotive PMIC PowerSSO-36 EPD

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 205934-L99MD01XP L99MD01XP
Product Name PMIC - PMIC - Power Management - Specialized - L99MD01XP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060266 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Supervisors - BQ2202PN-N - Quarktwin Technology Ltd.
Texas Instruments
Specs
Threshold 4.37 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details