STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6TR L99MC6TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018442-L99MC6TR Packaging: Reel - TR Features: PWM Input, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 600mA Voltage - Load: 6 V to 28 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018442-L99MC6TR Packaging: Reel - TR Features: PWM Input, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 600mA Voltage - Load: 6 V to 28 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6TR - L99MC6TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6TR
L99MC6TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6TR L99MC6TR
Manufacturer: STMicroelectronics Win Source Part Number: 018442-L99MC6TR Packaging: Reel - TR Features: PWM Input, Slew Rate Controlled Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature Number of Outputs: 6 Current - Output (Max): 600mA Voltage - Load: 6 V to 28 V Rds On (Typ): 700 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSSO-16 Supply Voltage - Operating: 3 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 018442-L99MC6TR
Packaging: Reel - TR
Features: PWM Input, Slew Rate Controlled
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature
Number of Outputs: 6
Current - Output (Max): 600mA
Voltage - Load: 6 V to 28 V
Rds On (Typ): 700 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSSO-16
Supply Voltage - Operating: 3 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L99MC6TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L99MC6TR
PMIC - Power Distribution Switches, Load Drivers L99MC6TR
IC PWR DRVR N-CHAN 1:6 PWRSSO16

IC PWR DRVR N-CHAN 1:6 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L99MC6TR L99MC6TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6TR PMIC - Power Distribution Switches, Load Drivers
Voltage 6 V to 28 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1583T12A1BKXRA - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Physical 1.72
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10510 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 24VDC; 24 VDC
Power 500 watts
Outlets Terminal Block
View Details
Power Distribution Units - 2702193 - RS Components, Ltd.
Specs
Number of Outlets 5
Outlets Type E - French
View Details