STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR L99MC6GJTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 876642-L99MC6GJTR Features: Power Switch/Driver Package: Reel - TR Family Name: L99MC6 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15410-6, 497-15410-2, 497-15410-1
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 876642-L99MC6GJTR Features: Power Switch/Driver Package: Reel - TR Family Name: L99MC6 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15410-6, 497-15410-2, 497-15410-1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Load Switch, part number 69AH0762, is an automotive-configurable device designed for medium current output applications. It features six channels, including three dedicated low-side outputs and three self-configuring outputs that can operate as either low-side or high-side drivers. The device supports various applications such as relay driving, LED driving, and motor control. This switch operates within a temperature range of -40 to 150 degrees Celsius and is AEC-Q100 qualified, ensuring reliability in automotive environments. It has a typical on-resistance (RON) of 0.7 Ω at 25 °C and a minimum current limit of 0.6 A for each output. The device includes integrated protection features such as overcurrent, overtemperature, and short-circuit protection, along with diagnostic capabilities via a 16-bit SPI interface. The Power Load Switch is suitable for applications requiring low standby current consumption, rated at 5 µA typically. It can be configured for various modes, including PWM control, bulb mode with recovery, and LED mode with slew rate control. The supply voltage range is from 3.0 V to 5.25 V, making it versatile for different system requirements.

Datasheet Summary
Powered by GS/AI

The Power Load Switch, part number 69AH0762, is an automotive-configurable device designed for medium current output applications. It features six channels, including three dedicated low-side outputs and three self-configuring outputs that can operate as either low-side or high-side drivers. The device supports various applications such as relay driving, LED driving, and motor control. This switch operates within a temperature range of -40 to 150 degrees Celsius and is AEC-Q100 qualified, ensuring reliability in automotive environments. It has a typical on-resistance (RON) of 0.7 Ω at 25 °C and a minimum current limit of 0.6 A for each output. The device includes integrated protection features such as overcurrent, overtemperature, and short-circuit protection, along with diagnostic capabilities via a 16-bit SPI interface. The Power Load Switch is suitable for applications requiring low standby current consumption, rated at 5 µA typically. It can be configured for various modes, including PWM control, bulb mode with recovery, and LED mode with slew rate control. The supply voltage range is from 3.0 V to 5.25 V, making it versatile for different system requirements.

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR - L99MC6GJTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR
L99MC6GJTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR L99MC6GJTR
Manufacturer: STMicroelectronics Win Source Part Number: 876642-L99MC6GJTR Features: Power Switch/Driver Package: Reel - TR Family Name: L99MC6 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-15410-6, 497-15410-2, 497-15410-1

Manufacturer: STMicroelectronics
Win Source Part Number: 876642-L99MC6GJTR
Features: Power Switch/Driver
Package: Reel - TR
Family Name: L99MC6
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15410-6, 497-15410-2, 497-15410-1

Buy Now Datasheet
Power Load Switch, -40 To 150Deg C Rohs Compliant Stmicroelectronics - 69AH0762 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, -40 To 150Deg C Rohs Compliant Stmicroelectronics
69AH0762
Power Load Switch, -40 To 150Deg C Rohs Compliant Stmicroelectronics 69AH0762
POWER LOAD SWITCH, -40 TO 150DEG C ROHS COMPLIANT: YES

POWER LOAD SWITCH, -40 TO 150DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L99MC6GJTR
PMIC - Power Distribution Switches, Load Drivers L99MC6GJTR
IC PWR DRVR N-CHAN 1:6 PWRSSO16

IC PWR DRVR N-CHAN 1:6 PWRSSO16

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L99MC6GJTR 69AH0762 L99MC6GJTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L99MC6GJTR Power Load Switch, -40 To 150Deg C Rohs Compliant Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Current 0.6 amps
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - 38049 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
2 suppliers
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details