LED Driver IC 2 Output DC DC Regulator Buck, Boost PWM Dimming 1.5A 40-QFN (6x6)
LED Driver IC 2 Output DC DC Regulator Buck, Boost PWM Dimming 1.5A 40-QFN (6x6)
LED DRIVER, AEC-Q100, BUCK/BOOST, QFN; Device Topology:Buck, Boost; Input Voltage Min:5.5V; Input Voltage Max:24V; Output Voltage Max:50V; Output Current Max:1.5A; Switching Frequency:450kHz; No. of Outputs:2Outputs; IC Mounting:SMD;RoHS Compliant: Yes
HIGH POWER LED DRIVER FOR AUTOMO
LED Lighting Drivers High power LED driver for automotive applications
IC LED DRVR RGLTR PWM 1.5A 40QFN
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-18127-2-ND | 84AC1888 | L99LD21Q6TR | L99LD21Q6TR | L99LD21Q6TR |
| Product Name | LED Drivers | Led Driver, Aec-Q100, Buck/boost, Qfn; Device Topology Stmicroelectronics | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5.5 to 24 volts | 5.5 to 24 volts | 5.5 to 24 volts | ||
| Output Voltage | 50 volts | 50 volts |