Win Source Part Number: 1345593-L99LD20Q6TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Series: Automotive, AEC-Q100
Type: DC DC Regulator
Package: Tape & Reel
Applications: Automotive, Lighting
Standard Package: 3,000
Voltage - Output: 50V
Current - Output / Channel: 1.5A
Internal Switch(s): Yes
Topology: Buck
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 5.5V
Voltage - Supply (Max): 24V
Mounting Type: Surface Mount
Package / Case: 40-TFQFN Exposed Pad
Supplier Device Package: 40-QFN (6x6)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L99LD20
LED Driver IC 2 Output DC DC Regulator Buck PWM Dimming 1.5A 40-QFN (6x6)
LED Driver IC 2 Output DC DC Regulator Buck PWM Dimming 1.5A 40-QFN (6x6)
High power LED driver for automotive applications Product overview: L99LD20Q6TR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Automotive, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-L99LD20Q6TR can be used for catalog matching and distributor lookup.
IC LED DRVR RGLTR PWM 1.5A 40QFN
HIGH POWER LED DRIVER FOR AUTOMO
LED Lighting Drivers High power LED driver for automotive applications
LED DRIVER, AEC-Q100, BUCK, QFN-40; Device Topology:Buck (Step Down); Input Voltage Min:5.5V; Input Voltage Max:24V; Output Voltage Max:50V; Output Current Max:1.5A; Switching Frequency:-; No. of Outputs:2Outputs; IC Mounting:SMD; RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1345593-L99LD20Q6TR | 497-18126-2-ND | 137-L99LD20Q6TR | L99LD20Q6TR | L99LD20Q6TR | L99LD20Q6TR | 94AC1657 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | Automotive LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers | Led Driver, Aec-Q100, Buck, Qfn-40; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Output Voltage | 50 volts | 50 volts | 50 volts | ||||
| Package Type | 40-TFQFN Exposed Pad | ||||||
| Input Voltage | 5.5 to 24 volts | 5.5 to 24 volts | 5.5 to 24 volts |