Boost Regulator Positive Output Step-Up SPI DC-DC Controller IC 32-QFN (5x5)
DUAL-PHASE BOOST DC/DC CONTROLLE
Boost Regulator Positive Output Step-Up SPI DC-DC Controller IC 32-QFN (5x5)
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L99LD02Q505TR-ND | L99LD02Q505TR | L99LD02Q505TR |
| Product Name | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | ||
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad | |
| fsw | 100 to 470 kHz | 100 to 470 kHz | 100 to 470 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Special Features | Internal Current Limit; Current Limit, Enable |