DUAL-PHASE BOOST DC/DC CONTROLLE
Boost Regulator Positive Output Step-Up SPI DC-DC Controller IC 32-QFN (5x5)
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 497-L99LD02Q505-ND | L99LD02Q505 |
| Product Name | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Boost | |
| Package Type | Other; 32-VFQFN Exposed Pad | Other; 32-VFQFN Exposed Pad |
| fsw | 100 to 470 kHz | 100 to 470 kHz |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |