Motor Driver CMOS SPI 32-LQFP (7x7)
Motor Driver CMOS SPI 32-LQFP (7x7)
Motor Driver CMOS SPI 32-LQFP (7x7)
Motor Bridge Driver For Automotive Applications Product overview: L99H01QFTR from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L99H01QFTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 018441-L99H01QFTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: CMOS
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 32-LQFP
Purpose: Controller - Commutation, Direction Management
Supply Voltage - Operating: 6 V to 28 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
MOTOR DRIVER, -40 TO 150DEG C; Motor Type:DC; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:LQFP; No. of Pins:32Pins; Supply Voltage Min:6V; Supply Voltage Max:28V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
IC MOTOR DRIVER 6V-28V 32LQFP
IC MOTOR DRIVER 6V-28V 32LQFP
Motor Driver CMOS SPI 32-LQFP (7x7)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-13068-2-ND | 744-L99H01QFTR | 018441-L99H01QFTR | 25AH9803 | L99H01QFTR | L99H01QFTR | L99H01QFTR |
| Product Name | Motor Drivers, Controllers | Automotive Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L99H01QFTR | Motor Driver, -40 To 150Deg C; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC | DC Brushed; Brushed DC | ||||
| Configuration | PCB Mount; 32-LQFP | ||||||
| Communication | SPI | SPI | |||||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |