Motor Bridge Driver For Automotive Applications Product overview: L99H01QF from STMicroelectronics is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Automotive, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-L99H01QF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1194734-L99H01QF
Packaging: Tray
Mounting Style: SMD
Applications: Automotive
Technology: CMOS
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (2)
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: L99H01
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage (V): 6V ~ 28V
IC MOTOR DRIVER 6V-28V 32LQFP
Motor Driver CMOS SPI 32-LQFP
IC MOTOR DRIVER 6V-28V 32LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 744-L99H01QF | 1194734-L99H01QF | L99H01QF | L99H01QF | L99H01QF |
| Product Name | Automotive Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L99H01QF | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| PC-Based Bus | SPI | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| DC Input | 28 volts | 6 to 28 volts |