STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized L99DZ81EPTR

Description
Win Source Part Number: 1340357-L99DZ81EPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Current - Supply: 4µA Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L99DZ81
Request a Quote Datasheet
Description
Win Source Part Number: 1340357-L99DZ81EPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Current - Supply: 4µA Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L99DZ81
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized - 1340357-L99DZ81EPTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
1340357-L99DZ81EPTR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized 1340357-L99DZ81EPTR
Win Source Part Number: 1340357-L99DZ81EPTR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Package: Tape & Reel Applications: Automotive Standard Package: 1,000 Current - Supply: 4µA Voltage - Supply: 5V ~ 28V Mounting Type: Surface Mount Package / Case: 64-TQFP Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L99DZ81

Win Source Part Number: 1340357-L99DZ81EPTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Package: Tape & Reel
Applications: Automotive
Standard Package: 1,000
Current - Supply: 4µA
Voltage - Supply: 5V ~ 28V
Mounting Type: Surface Mount
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L99DZ81

Buy Now Datasheet
Singapore, Singapore
Power Management IC
761-L99DZ81EPTR
Power Management IC 761-L99DZ81EPTR
Door Actuator Driver Product overview: L99DZ81EPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L99DZ81EPTR can be used for catalog matching and distributor lookup.

Door Actuator Driver Product overview: L99DZ81EPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L99DZ81EPTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Management - Specialized - 497-14911-2-ND - DigiKey
Thief River Falls, MN, United States
Power Management - Specialized
497-14911-2-ND
Power Management - Specialized 497-14911-2-ND
Automotive PMIC 64-TQFP

Automotive PMIC 64-TQFP

Buy Now Datasheet
Power Management - Specialized - L99DZ81EPTR - ODG (Origin Data Global)
Shenzhen, China
Power Management - Specialized
L99DZ81EPTR
Power Management - Specialized L99DZ81EPTR
IC DOOR MODULE DRIVER 64TQFP

IC DOOR MODULE DRIVER 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1340357-L99DZ81EPTR 761-L99DZ81EPTR 497-14911-2-ND L99DZ81EPTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized Power Management IC Power Management - Specialized Power Management - Specialized
Package Type QFP; Other; Tape & Reel Other; TQFP Other; 64-TQFP QFP; Other; 64-TQFP
Unlock Full Specs
to access all available technical data