STMicroelectronics Power Management - Specialized L99DZ81EP

Description
Automotive PMIC 64-TQFP (10x10)
Description
Automotive PMIC 64-TQFP (10x10)
Datasheet
Datasheet Summary
Powered by GS/AI

The L99DZ81EP is a multifunctional door actuator driver designed for automotive applications. It features three half bridges capable of driving up to two DC motors and four grounded resistive loads, along with four high-side drivers for controlling bulbs and LEDs. The device supports H-bridge control for external power transistors and is controlled via an integrated SPI interface, allowing for various operating modes including forward, reverse, brake, and high impedance. Key specifications include a full bridge capable of handling 6 A loads with a RON of 150 mΩ, half bridges for 3 A loads with a RON of 300 mΩ, and configurable high-side drivers for loads up to 1.5 A. The L99DZ81EP also incorporates features such as programmable soft-start, low standby current consumption, current monitoring outputs, and multiple protection mechanisms including overcurrent and open-load detection. The device is packaged in a TQFP-64 format, making it suitable for integration into automotive systems requiring efficient power management.

Datasheet Summary
Powered by GS/AI

The L99DZ81EP is a multifunctional door actuator driver designed for automotive applications. It features three half bridges capable of driving up to two DC motors and four grounded resistive loads, along with four high-side drivers for controlling bulbs and LEDs. The device supports H-bridge control for external power transistors and is controlled via an integrated SPI interface, allowing for various operating modes including forward, reverse, brake, and high impedance. Key specifications include a full bridge capable of handling 6 A loads with a RON of 150 mΩ, half bridges for 3 A loads with a RON of 300 mΩ, and configurable high-side drivers for loads up to 1.5 A. The L99DZ81EP also incorporates features such as programmable soft-start, low standby current consumption, current monitoring outputs, and multiple protection mechanisms including overcurrent and open-load detection. The device is packaged in a TQFP-64 format, making it suitable for integration into automotive systems requiring efficient power management.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - L99DZ81EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99DZ81EP
Power Management - Specialized L99DZ81EP
Automotive PMIC 64-TQFP (10x10)

Automotive PMIC 64-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L99DZ81EP
Product Name Power Management - Specialized
Type QFP; TQFP; 64-TQFP
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1922232 - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-R23AKS-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details