STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99DZ80EPTR L99DZ80EPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 714788-L99DZ80EPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: L99DZ80EP Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Introduction Date: December 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 714788-L99DZ80EPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: L99DZ80EP Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Introduction Date: December 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99DZ80EPTR - 714788-L99DZ80EPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99DZ80EPTR
714788-L99DZ80EPTR
PMIC - PMIC - Power Management - Specialized - L99DZ80EPTR 714788-L99DZ80EPTR
Manufacturer: STMicroelectronics Win Source Part Number: 714788-L99DZ80EPTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-TQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 5 V ~ 28 V Family Name: L99DZ80EP Categories: Integrated Circuits (ICs) Operating Supply Current: 4μA Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Introduction Date: December 20, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 714788-L99DZ80EPTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 64-TQFP Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 5 V ~ 28 V
Family Name: L99DZ80EP
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4μA
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-TQFP
Introduction Date: December 20, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Power Management - Specialized - L99DZ80EPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99DZ80EPTR
Power Management - Specialized L99DZ80EPTR
Automotive PMIC 64-TQFP

Automotive PMIC 64-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 714788-L99DZ80EPTR L99DZ80EPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99DZ80EPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 8855659P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details