STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99DZ100GTR L99DZ100GTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922662-L99DZ100GTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Automotive PMIC 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L99DZ100 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17198-1, 497-17198-2, 497-17198-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922662-L99DZ100GTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Automotive PMIC 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L99DZ100 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17198-1, 497-17198-2, 497-17198-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99DZ100GTR - 922662-L99DZ100GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99DZ100GTR
922662-L99DZ100GTR
PMIC - PMIC - Power Management - Specialized - L99DZ100GTR 922662-L99DZ100GTR
Manufacturer: STMicroelectronics Win Source Part Number: 922662-L99DZ100GTR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 150°C Features: Automotive PMIC 64-LQFP-EP (10x10) Package: 64-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L99DZ100 Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP-EP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17198-1, 497-17198-2, 497-17198-6

Manufacturer: STMicroelectronics
Win Source Part Number: 922662-L99DZ100GTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C
Features: Automotive PMIC 64-LQFP-EP (10x10)
Package: 64-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L99DZ100
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP-EP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17198-1, 497-17198-2, 497-17198-6

Buy Now Datasheet
Power Management - Specialized - L99DZ100GTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99DZ100GTR
Power Management - Specialized L99DZ100GTR
Automotive PMIC 64-LQFP-EP (10x10)

Automotive PMIC 64-LQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 922662-L99DZ100GTR L99DZ100GTR
Product Name PMIC - PMIC - Power Management - Specialized - L99DZ100GTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 5387302 - RS Components, Ltd.
Specs
Type Tsot
Pins 5
View Details
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
Voltage Reference - TL431AFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details