Win Source Part Number: 1356007-L99DZ100GPTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Temperature Range - Operating: -40°C ~ 150°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 64-LQFP Exposed Pad
Supplier Device Package: 64-LQFP-EP (10x10)
Base Product Number: L99DZ100
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 6V ~ 28V
Automotive PMIC 64-LQFP-EP (10x10)
Automotive PMIC 64-LQFP-EP (10x10)
Automotive PMIC 64-LQFP-EP (10x10)
IC AUTOMOTIVE DOOR MODULE 64LQFP Product overview: L99DZ100GPTR from STMicroelectronics is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, Power Management IC, Specialized Power Management. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 761-L99DZ100GPTR can be used for catalog matching and distributor lookup.
IC AUTOMOTIVE DOOR MODULE 64LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1356007-L99DZ100GPTR | 497-17199-2-ND | 761-L99DZ100GPTR | L99DZ100GPTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized | Power Management - Specialized | Automotive Power Management IC | Power Management - Specialized |
| Package Type | QFP; Other; Tape & Reel | Other; 64-LQFP Exposed Pad | Other; Tape & Reel (TR) | QFP; Other; 64-LQFP Exposed Pad |