Win Source Part Number: 1356920-L99ASC03TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Base Product Number: L99ASC03
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Controller - Commutation, Direction Management
Voltage - Supply: 6V ~ 28V
Output Configuration: Pre-Driver - Half Bridge (3)
Interface: SPI
Motor Type - AC, DC: Brushless DC (BLDC)
Motor Driver SPI 48-TQFP-EP (7x7)
Brushless/Sensorless
IC MOTOR DRIVER 6V-28V 48TQFP
Motor Driver SPI 48-TQFP-EP (7x7)
IC MOTOR DRIVER 6V-28V 48TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | Motor Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 1356920-L99ASC03TR | L99ASC03TR-ND | 744-L99ASC03TR | L99ASC03TR | L99ASC03TR | L99ASC03TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers | Automotive Motor Driver IC | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||
| AC Input | 6 to 28 volts | 6 to 28 volts | ||||
| DC Input | 6 to 28 volts | 6 to 28 volts | ||||
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) |