Motor Driver Power MOSFET SPI 48-TQFP-EP (7x7)
Motor Driver Power MOSFET SPI 48-TQFP-EP (7x7)
Motor Driver Power MOSFET SPI 48-TQFP-EP (7x7)
Brushless/Sensorless
Manufacturer: STMicroelectronics
Win Source Part Number: 778234-L99ASC03GTR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Applications: Automotive
Technology: Power MOSFET
Operating Supply Voltage: 6 V ~ 28 V
Function: Controller - Commutation, Direction Management
Interface: SPI
Output Configuration: Pre-Driver - Half Bridge (3)
Motor Type - AC, DC: Brushless DC (BLDC)
Family Name: L99ASC03G
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): TB9061FNG; MLX83100GO-DBA-000-R
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Motor Driver Power MOSFET SPI 48-TQFP-EP (7x7)
IC MOTOR DRIVER 6V-28V 48TQFP
IC MOTOR DRIVER 6V-28V 48TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Motor Controllers | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-17941-6-ND | 744-L99ASC03GTR | 778234-L99ASC03GTR | L99ASC03GTR | L99ASC03GTR | L99ASC03GTR |
| Product Name | Motor Drivers, Controllers | Automotive Motor Driver IC | PMIC - PMIC - Motor Drivers, Controllers - L99ASC03GTR | Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount; 48-TQFP Exposed Pad | |||||
| Communication | SPI | SPI |