Manufacturer: STMicroelectronics
Win Source Part Number: 018439-L9997ND013TR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Technology: CMOS, DMOS
Output Current: 1.2A
Voltage - Load: 7 V to 16.5 V
Motor Type - AC, DC: Brushed DC
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 20-SO
Purpose: Driver - Fully Integrated, Control and Power Stage
Supply Voltage - Operating: 7 V to 16.5 V
Alternative Parts (Cross-Reference): AMIS30623C6238RG; BTN7930B; BTN7930BXT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Motor Driver CMOS, DMOS Parallel 20-SO
Motor Driver CMOS, DMOS Parallel 20-SO
Motor Driver CMOS, DMOS Parallel 20-SO
MOTOR DRIVER, HALF BRIDGE, 2 O/P, SOIC; Motor Type:Half Bridge; No. of Outputs:2Outputs; Output Current:1.2A; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:20Pins; Supply Voltage Min:7V; Supply Voltage Max:16.5V; Operating RoHS Compliant: Yes
IC MOTOR DRIVER 7V-16.5V 20SO
IC MOTOR DRIVER 7V-16.5V 20SO
Motor Driver CMOS, DMOS Parallel 20-SO
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 018439-L9997ND013TR | 497-3661-2-ND | 51AC9236 | L9997ND013TR | L9997ND013TR | L9997ND013TR |
| Product Name | PMIC - PMIC - Motor Drivers, Controllers - L9997ND013TR | Motor Drivers, Controllers | Motor Driver, Half Bridge, 2 O/p, Soic; Motor Type Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| AC Input | 7 to 16 volts | 7 to 16 volts | 7 to 16 volts | |||
| DC Input | 7 to 16 volts | 7 to 16 volts | 7 to 16 volts | |||
| Continuous Current | 1.2 amps | 1.2 amps | 1.2 amps | |||
| Motor / System | DC Brushed | Half Bridge | DC Brushed; Brushed DC |