STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management L9963T-TR

Description
Win Source Part Number: 1354220-L9963T-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Power Management Number of Cells: 1 Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1354220-L9963T-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Power Management Number of Cells: 1 Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1354220-L9963T-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1354220-L9963T-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1354220-L9963T-TR
Win Source Part Number: 1354220-L9963T-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Temperature Range - Operating: -40°C ~ 105°C (TA) Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Package: Tape & Reel Product Status: Active Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Power Management Number of Cells: 1 Interface: SPI

Win Source Part Number: 1354220-L9963T-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Package: Tape & Reel
Product Status: Active
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Base Product Number: L9963
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Power Management
Number of Cells: 1
Interface: SPI

Buy Now Datasheet
PMIC - Battery Management - L9963T-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
L9963T-TR
PMIC - Battery Management L9963T-TR
AUTOMOTIVE GENERAL PURPOSE SPI T

AUTOMOTIVE GENERAL PURPOSE SPI T

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers
Product Number 1354220-L9963T-TR L9963T-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT3550 Handheld Battery Tester - UT3550 - Uni-Trend US
Specs
Form Factor Handheld or Portable Tester
Test Capability Resistance
View Details
Battery Watch BW 801e -  - Micropower LLC
Specs
Form Factor Test Station or System
Test Capability Voltage
Input Voltage 12 to 24 volts
View Details
PMIC - Battery Management - UCC3952AGSH-1 - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Protection
View Details