STMicroelectronics, Inc. Battery Management L9963E-TR

Description
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)
Request a Quote Datasheet
Description
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Management - 497-L9963E-TRCT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963E-TRCT-ND
Battery Management 497-L9963E-TRCT-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Battery Management - 497-L9963E-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963E-TR-ND
Battery Management 497-L9963E-TR-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Battery Management - 497-L9963E-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963E-TRDKR-ND
Battery Management 497-L9963E-TRDKR-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1337493-L9963E-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1337493-L9963E-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1337493-L9963E-TR
Win Source Part Number: 1337493-L9963E-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Series: Automotive, AEC-Q100 Package: Tape & Reel Standard Package: 1,000 Function: Battery Monitor Interface: SPI Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Mounting Type: Surface Mount Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9963

Win Source Part Number: 1337493-L9963E-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Series: Automotive, AEC-Q100
Package: Tape & Reel
Standard Package: 1,000
Function: Battery Monitor
Interface: SPI
Fault Protection: Over Current
Battery Chemistry: Lithium Ion
Number of Cells: 4 ~ 14
Mounting Type: Surface Mount
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9963

Buy Now Datasheet
PMIC - Battery Management - L9963E-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
L9963E-TR
PMIC - Battery Management L9963E-TR
AUTOMOTIVE CHIP FOR BATTERY MANA

AUTOMOTIVE CHIP FOR BATTERY MANA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 497-L9963E-TRCT-ND 1337493-L9963E-TR L9963E-TR
Product Name Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - 448-TLE9012AQUXUMA1TR-ND - DigiKey
Specs
Form Factor Module
View Details
4 suppliers
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details