STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management L9963

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316447-L9963 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tray Standard Package: 960 Mounting: Surface Mount Function: Battery Monitor Interface: SPI Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Supplier Device Package: 64-TQFP-EP (10x10) Case / Package: 64-TQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9963 Base Product Number: L9963 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1316447-L9963 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tray Standard Package: 960 Mounting: Surface Mount Function: Battery Monitor Interface: SPI Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Supplier Device Package: 64-TQFP-EP (10x10) Case / Package: 64-TQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9963 Base Product Number: L9963 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1316447-L9963 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1316447-L9963
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1316447-L9963
Manufacturer: STMicroelectronics Win Source Part Number: 1316447-L9963 Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management Packaging: Tray Standard Package: 960 Mounting: Surface Mount Function: Battery Monitor Interface: SPI Fault Protection: Over Current Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Supplier Device Package: 64-TQFP-EP (10x10) Case / Package: 64-TQFP Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 85 REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-L9963 Base Product Number: L9963 Product Status: Not For New Designs

Manufacturer: STMicroelectronics
Win Source Part Number: 1316447-L9963
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Battery Management
Packaging: Tray
Standard Package: 960
Mounting: Surface Mount
Function: Battery Monitor
Interface: SPI
Fault Protection: Over Current
Battery Chemistry: Lithium Ion
Number of Cells: 4 ~ 14
Supplier Device Package: 64-TQFP-EP (10x10)
Case / Package: 64-TQFP Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 85
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-L9963
Base Product Number: L9963
Product Status: Not For New Designs

Buy Now Datasheet
Battery Management - L9963 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Battery Management
L9963
Battery Management L9963
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - L9963 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
L9963
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management L9963
IC BATT MON LI-ION 4-14CL 64TQFP

IC BATT MON LI-ION 4-14CL 64TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1316447-L9963 L9963 L9963
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1914773P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Active Low, Active High
View Details
 - IP4786CZ32Y - Rochester Electronics
Nexperia B.V.
Specs
Type SOT617
View Details
PMIC - Supervisors - ADM1064ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details