STMicroelectronics, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management L9963-TR

Description
Win Source Part Number: 1353582-L9963-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Fault Protection: Over Current Interface: SPI
Request a Quote Datasheet
Description
Win Source Part Number: 1353582-L9963-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Fault Protection: Over Current Interface: SPI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - 1353582-L9963-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
1353582-L9963-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management 1353582-L9963-TR
Win Source Part Number: 1353582-L9963-TR Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) Mfr: STMicroelectronics Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 64-TQFP Exposed Pad Supplier Device Package: 64-TQFP-EP (10x10) Base Product Number: L9963 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Function: Battery Monitor Battery Chemistry: Lithium Ion Number of Cells: 4 ~ 14 Fault Protection: Over Current Interface: SPI

Win Source Part Number: 1353582-L9963-TR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 64-TQFP Exposed Pad
Supplier Device Package: 64-TQFP-EP (10x10)
Base Product Number: L9963
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Function: Battery Monitor
Battery Chemistry: Lithium Ion
Number of Cells: 4 ~ 14
Fault Protection: Over Current
Interface: SPI

Buy Now Datasheet
Battery Management - 497-L9963-CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963-CT-ND
Battery Management 497-L9963-CT-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Battery Management - 497-L9963-TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963-TR-ND
Battery Management 497-L9963-TR-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
Battery Management - 497-L9963-DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Management
497-L9963-DKR-ND
Battery Management 497-L9963-DKR-ND
Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Battery Battery Monitor IC Lithium Ion 64-TQFP-EP (10x10)

Buy Now Datasheet
PMIC - Battery Management - L9963-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Battery Management
L9963-TR
PMIC - Battery Management L9963-TR
IC BATT MON LI-ION 4-14CL 64TQFP

IC BATT MON LI-ION 4-14CL 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited
Product Category Battery Monitors and Testers Battery Monitors and Testers Battery Monitors and Testers
Product Number 1353582-L9963-TR 497-L9963-CT-ND L9963-TR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management Battery Management PMIC - Battery Management
Form Factor Module Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details
BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details