Manufacturer: STMicroelectronics
Win Source Part Number: 876634-L9960
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: L9960
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1225
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17608, L9960-ND
IC HALF BRIDGE DRIVER PWRSSO36
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
IC HALF-BRIDGE DRVR SPI PWRSSO36
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 876634-L9960 | L9960 | L9960 | 761-L9960 |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L9960 | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers | Full Half-Bridge Drivers | IC HALF-BRIDGE DRVR SPI PWRSSO36 |
| Operating Temperature | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) | -40 C (-40 F) |
| Package Type | PowerSSO-36 EPD | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | 36-PowerFSOP (0.295, 7.50mm Width) | |
| Supply Voltage | 5.5 to 4.5 volts | 4.5 to 5.5 volts | 4.5 to 5.5 volts | |
| Packing Method | Tube; Tube; Other | Tube; Tube; Other | Tube; Tube; Other |