STMicroelectronics, Inc. Full, Half-Bridge (H Bridge) Drivers L9959U-TR-D

Description
Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Request a Quote Datasheet
Description
Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Full, Half-Bridge (H Bridge) Drivers - L9959U-TR-D-ND - DigiKey
Thief River Falls, MN, United States
Full, Half-Bridge (H Bridge) Drivers
L9959U-TR-D-ND
Full, Half-Bridge (H Bridge) Drivers L9959U-TR-D-ND
Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD

Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L9959U-TR-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L9959U-TR-D
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L9959U-TR-D
IC HALF BRIDGE DRVR 3A PWRSSO36

IC HALF BRIDGE DRVR 3A PWRSSO36

Supplier's Site
Full Half-Bridge Drivers - L9959U-TR-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L9959U-TR-D
Full Half-Bridge Drivers L9959U-TR-D
Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD

Half Bridge (2) Driver General Purpose PMOS PowerSSO-36 EPD

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number L9959U-TR-D-ND L9959U-TR-D L9959U-TR-D
Product Name Full, Half-Bridge (H Bridge) Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers Full Half-Bridge Drivers
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Package Type "36-PowerFSOP (0.295"", 7.50mm Width)" SOP; 36-PowerFSOP (0.295\", 7.50mm Width)
Packing Method Tape Reel Tape Reel; Tape & Reel (TR); Other Tape Reel; Tape & Reel (TR); Other
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A2557KEBTR - Quarktwin Technology Ltd.
Specs
Driver Type Low-side
Number of Outputs 4; 4
Output Configuration Inverting; Noninverting
View Details
 - 55462H/B - Rochester Electronics
Rochester Electronics
Specs
Package Type TO-5
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - CDC2351QDB - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details